EN
  • EN
  • DE

PI3PCIE3212ZBE+DAX

Part No PI3PCIE3212ZBE+DAX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 3.3V 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features PCI Express® Switch IC 2 Channel 20-QFN (2.5x4.5)
Manufacturer Diodes Incorporated
Series PCI Express® (PCIe)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (2.5x4.5)
Family Name PI3PCIE3212
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889120-PI3PCIE3212ZBE+DAX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3212ZBE+DAX CAD Model

Description

The PI3PCIE3212ZBE+DAX is a high-performance, PCIe packet switch designed by Diodes Incorporated to provide a flexible and efficient interconnect solution for a wide range of applications. This product is specifically engineered to meet the needs of systems requiring additional PCIe ports, offering a seamless way to expand connectivity and enhance system capabilities.

Built with advanced technology, the PI3PCIE3212ZBE+DAX supports PCIe 3.0 specifications, ensuring compatibility with the latest generation of PCIe devices. It boasts a high-speed data transfer rate, which is essential for applications that demand quick and reliable data movement, such as data centers, servers, and high-performance computing platforms.

The switch is designed with a focus on power efficiency, making it an ideal choice for systems where power consumption is a critical consideration. Its low-power architecture helps reduce the overall energy footprint of systems, contributing to a greener and more cost-effective operation.

Integration is simplified thanks to the switch's small form factor, which allows for easy implementation into a variety of system designs without significant space constraints. The PI3PCIE3212ZBE+DAX also provides robust signal integrity, which is crucial for maintaining high-speed data integrity across connections and ensuring reliable system performance.

Diodes Incorporated has equipped the PI3PCIE3212ZBE+DAX with advanced features such as hot-swap capability and error handling mechanisms. These features enhance the switch's operational reliability and provide a safeguard against potential system failures, ensuring a stable and uninterrupted service.

Overall, the PI3PCIE3212ZBE+DAX from Diodes Incorporated is a versatile PCIe packet switch that offers a perfect blend of performance, power efficiency, and reliability. Whether used in enterprise-grade servers, networking equipment, or consumer electronics, this product stands as a testament to Diodes Incorporated's commitment to delivering high-quality interconnect solutions.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess