EN
  • EN
  • DE

PI3L720ZHEX-1507

Part No PI3L720ZHEX-1507
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Telecommunications Switch IC 8 Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3L720
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889118-PI3L720ZHEX-1507
Ultra Librarian 3D Model Ultra Librarian PI3L720ZHEX-1507 CAD Model

Description

The PI3L720ZHEX-1507 is a high-performance, 3.3V, 4-channel, 2:1 multiplexer/demultiplexer LAN switch from Diodes Incorporated. This advanced switch is designed to meet the stringent requirements of high-speed signal switching applications. It is particularly well-suited for networking equipment, such as routers, switches, and servers, where signal integrity and efficient routing are paramount.

Key Features:

  • High Bandwidth: The PI3L720ZHEX-1507 offers a wide bandwidth that ensures minimal signal degradation, making it ideal for high-speed data transfer and signal routing.
  • Low Crosstalk: With its superior design, this switch significantly reduces crosstalk, which is critical for maintaining the integrity of the signals being routed through the device.
  • Low On-Resistance: The low on-resistance of the switch minimizes insertion loss, thereby preserving signal strength across connections.
  • Power-Down High-Impedance: When powered down, the PI3L720ZHEX-1507's channels enter a high-impedance state, which prevents signal interference and potential damage to connected components.
  • Hot-Swap Capability: This feature allows the switch to be added or removed without the need to power down the system, facilitating easier maintenance and upgrades.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry to safeguard against damage from static electricity, enhancing its reliability and lifespan.

Applications:

  • Networking Equipment (Routers, Switches, Servers)
  • Data Communication Systems
  • Signal Routing
  • High-Speed Interface Switching

The PI3L720ZHEX-1507 is housed in a compact 42-TQFN (3.8x9mm) package, which allows for a high-density mounting and is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environments. With its combination of performance, features, and packaging, the PI3L720ZHEX-1507 is a versatile solution that meets the needs of modern high-speed data and signal management.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,413 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess