EN
  • EN
  • DE

PI3HDX511FZLCIEX

Part No PI3HDX511FZLCIEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Applications Desktop, Displays, Monitors, Netbooks, Receivers, Set-Top Boxes, Video Players
Interface HDMI
Voltage - Supply 1.42V ~ 1.57V, 2.89V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370758-PI3HDX511FZLCIEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX511FZLCIEX CAD Model

Description

The PI3HDX511FZLCIEX is a cutting-edge HDMI 1.4 switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This switch is engineered to facilitate the high-speed switching of HDMI signals, making it an ideal solution for various applications such as home theater systems, multimedia devices, digital signage, and professional AV equipment.

Key Features

  • High-Performance Switching: Supports HDMI 1.4 specifications, enabling the transfer of high-definition audio and video signals without compromising on quality.
  • Advanced Signal Integrity: Equipped with state-of-the-art technology to maintain signal integrity over long cable runs, ensuring a reliable and consistent multimedia experience.
  • Multiple Ports: Features multiple HDMI input ports for seamless switching between different sources, providing flexibility and convenience for users.
  • Compatibility: Fully compatible with a wide range of HDMI-enabled devices including DVD players, Blu-ray players, game consoles, and more.
  • Easy Integration: Designed with a compact footprint, the PI3HDX511FZLCIEX can be easily integrated into existing systems without the need for extensive modifications.
  • Low Power Consumption: Engineered for efficiency, this HDMI switch consumes minimal power, contributing to energy savings and extended device longevity.

Applications

The versatility of the PI3HDX511FZLCIEX makes it suitable for a wide array of applications. It is particularly useful in environments where multiple HDMI sources need to be connected to a single display. This includes:

  • Home Theater Setups
  • Conference Rooms
  • Video Production Studios
  • Commercial AV Installations
  • Retail Display Systems

Technical Specifications

The PI3HDX511FZLCIEX supports a range of technical specifications that make it a robust solution for HDMI signal switching. It supports high bandwidth digital content protection (HDCP) and is capable of passing through 3D video and deep color content. Additionally, it offers excellent ESD protection, ensuring the longevity and durability of the device under various conditions.

For those seeking a reliable and high-quality HDMI switching solution, the PI3HDX511FZLCIEX from Diodes Incorporated stands out as an excellent choice that combines performance, efficiency, and flexibility.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9903 $59.8545
36+ $3.2742 $117.8712
55+ $3.1719 $174.4545
76+ $3.0695 $233.2820
98+ $2.9672 $290.7856
131+ $2.6602 $348.4862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess