EN
  • EN
  • DE

PI3HDX1204EZHE

Part No PI3HDX1204EZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Standard Package 400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338314-PI3HDX1204EZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204EZHE CAD Model

Description

Introducing the PI3HDX1204EZHE from Diodes Incorporated

The PI3HDX1204EZHE is a cutting-edge HDMI 2.0 level shifter from Diodes Incorporated, designed to meet the high demands of modern video and audio transmission. This innovative product is specifically engineered to provide a seamless and high-quality interface between low-voltage digital signaling and the high-definition multimedia interface (HDMI) technology.

Key Features

  • High-Performance HDMI 2.0 Support: The device is fully compliant with the HDMI 2.0 standard, supporting data rates up to 6Gbps per channel, which translates to 18Gbps total bandwidth. This ensures compatibility with 4K video at 60Hz and provides the necessary throughput for additional features such as deep color and high dynamic range (HDR).
  • Advanced Signal Integrity: With its integrated equalization, the PI3HDX1204EZHE can compensate for signal degradation caused by long cable runs, maintaining the integrity of high-speed video and audio signals.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it an ideal choice for energy-sensitive applications.
  • ESD Protection: The PI3HDX1204EZHE includes built-in electrostatic discharge (ESD) protection, safeguarding the device from common static electricity damage and enhancing its durability and longevity.
  • Compact Packaging: Housed in a small form factor, the device is suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the PI3HDX1204EZHE makes it a perfect fit for a wide range of applications, including:

  • Ultra High Definition (UHD) TVs
  • 4K Monitors
  • Digital Signage
  • Home Theater Systems
  • Professional AV Systems
  • Video Game Consoles

With its robust feature set, the PI3HDX1204EZHE from Diodes Incorporated stands out as a superior solution for developers and manufacturers aiming to incorporate HDMI 2.0 capabilities into their products. Whether for consumer electronics or professional AV equipment, this level shifter is engineered to deliver top-tier video and audio experiences to end-users.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5237 $52.8555
35+ $2.8913 $101.1955
54+ $2.8009 $151.2486
74+ $2.7106 $200.5844
96+ $2.6202 $251.5392
128+ $2.3492 $300.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess