EN
  • EN
  • DE

PI3HDX1204B1ZHIEX

Part No PI3HDX1204B1ZHIEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED QFN3590 / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3HDX1204
Standard Package 3,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930428-PI3HDX1204B1ZHIEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204B1ZHIEX CAD Model

Description

The PI3HDX1204B1ZHIEX is a state-of-the-art HDMI interface device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is an active switching HDMI level shifter that offers a complete HDMI signal regeneration and retiming solution for a variety of applications including video distribution, home entertainment systems, and digital signage.

Key Features

  • Advanced Signal Conditioning: The PI3HDX1204B1ZHIEX incorporates sophisticated signal conditioning capabilities that enable it to regenerate and retime HDMI signals, ensuring high-quality video and audio transmission over extended distances.
  • High-Definition Support: It supports HDMI 1.4 specifications and is capable of passing through high-definition video resolutions up to 4K at 30Hz, making it suitable for ultra-high-definition (UHD) applications.
  • Enhanced Audio Return Channel (eARC): This feature allows the device to handle advanced audio formats and higher audio quality, providing an improved audio experience.
  • Deep Color and 3D Video: The PI3HDX1204B1ZHIEX is compatible with deep color and 3D video formats, ensuring compatibility with the latest multimedia content.
  • Low Power Consumption: Designed for energy efficiency, this device operates with minimal power consumption, making it an eco-friendly choice for modern electronic systems.

Applications

The versatility of the PI3HDX1204B1ZHIEX allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Digital TVs and Set-Top Boxes
  • Blu-ray Players and Gaming Consoles
  • AV Receivers and Home Theater Systems
  • Professional Video Switchers and Splitters
  • Digital Signage and Video Wall Controllers

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI3HDX1204B1ZHIEX is no exception, built to meet rigorous industry standards and subjected to stringent testing to ensure it meets the needs of even the most demanding applications.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9741 $54.7151
25+ $4.0813 $102.0325
38+ $3.9538 $150.2444
53+ $3.8262 $202.7886
68+ $3.6987 $251.5116
91+ $3.3161 $301.7651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess