EN
  • EN
  • DE

PI3HDMI412FT-BZHE

Part No PI3HDMI412FT-BZHE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3HDMI412
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274451-PI3HDMI412FT-BZHE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412FT-BZHE CAD Model

Description

Introducing the PI3HDMI412FT-BZHE from Diodes Incorporated

Enhance your digital video applications with the cutting-edge PI3HDMI412FT-BZHE, a high-performance HDMI switch from the renowned semiconductor manufacturer, Diodes Incorporated. This state-of-the-art product is designed to meet the rigorous demands of high-definition multimedia interfaces, providing an exceptional solution for consumer electronics and computing systems alike.

The PI3HDMI412FT-BZHE is a 3:1 HDMI switch that allows for the seamless transition between multiple HDMI sources to a single output. This feature is particularly beneficial for devices with limited HDMI inputs, such as high-definition televisions, projectors, and monitors. By integrating this switch, users can easily connect multiple devices, such as gaming consoles, Blu-ray players, and streaming devices, without the need for constant manual switching or disconnection.

One of the standout features of the PI3HDMI412FT-BZHE is its support for a wide range of video resolutions, including 1080p, 4K, and even 3D formats. This ensures that users can enjoy the highest quality video content available, with crisp, clear images and vibrant colors. The switch also supports digital audio formats, including 7.1-channel surround sound, providing an immersive audio experience to accompany the high-definition video.

Designed with convenience in mind, the PI3HDMI412FT-BZHE is equipped with an auto-switching function that detects active inputs and automatically selects the appropriate source. This smart functionality eliminates the need for manual input selection, allowing for a more user-friendly experience.

From a technical standpoint, the PI3HDMI412FT-BZHE boasts a high bandwidth of up to 3.4 Gbps per lane, ensuring a reliable and uninterrupted signal transmission. The switch is also compatible with HDMI 1.4 specifications, making it a future-proof choice for both current and upcoming HDMI standards.

For those concerned with power consumption, the PI3HDMI412FT-BZHE is designed with energy efficiency in mind. Its low-power architecture minimizes energy usage without compromising performance, making it an eco-friendly addition to any electronic setup.

In summary, the PI3HDMI412FT-BZHE from Diodes Incorporated is a versatile, high-performance HDMI switch that offers superb video and audio quality, auto-switching capabilities, and energy-efficient operation. It is an ideal choice for anyone looking to enhance their multimedia system with the latest in HDMI switching technology.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2535 $50.1400
100+ $1.0286 $102.8600
155+ $0.9964 $154.4420
210+ $0.9643 $202.5030
270+ $0.9321 $251.6670
360+ $0.8357 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess