EN
  • EN
  • DE

NFC40-48T05-15-1Y

Part No NFC40-48T05-15-1Y
Manufacturer Artesyn Embedded Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832477-NFC40-48T05-15-1Y
Ultra Librarian 3D Model Ultra Librarian NFC40-48T05-15-1Y CAD Model

Description

The NFC40-48T05-15-1Y is a DC-DC converter manufactured by Artesyn Embedded Technologies, part of Advanced Energy. This converter is designed to provide a regulated 5V output voltage from a 48V (typically 36-75V) input, delivering up to 15A of current, resulting in a maximum output power of 75W. It is designed for various industrial and telecommunications applications requiring a stable and isolated power source.

Applications:

  • Telecommunications Equipment: Used to power telecom infrastructure components.
  • Industrial Automation: Employed in industrial control systems to provide stable power.
  • Networking Devices: Powers network switches, routers, and other networking equipment.
  • Power over Ethernet (PoE) Applications: Supplies power to PoE devices.
  • Distributed Power Architectures: Implemented in distributed power systems for efficient power conversion.

Features:

  • Wide Input Voltage Range: Operates with a 36-75VDC input range, suitable for 48V systems.
  • Regulated Output Voltage: Provides a stable 5VDC output.
  • High Efficiency: Efficient power conversion minimizes heat dissipation.
  • Isolated Design: Provides isolation between input and output for safety and noise reduction.
  • Over-Voltage and Over-Current Protection: Protects the converter and connected devices from damage.

Benefits:

  • Reliable Power Supply: Provides a stable and reliable power source for critical applications.
  • Increased System Efficiency: High efficiency reduces power consumption and heat generation.
  • Improved System Safety: Isolation and protection features enhance system safety.
  • Flexible Integration: Compact size and standard interfaces simplify integration.
  • Reduced Downtime: Robust design ensures reliable operation and minimizes downtime.

The NFC40-48T05-15-1Y converter typically comes in a compact, encapsulated package for easy mounting. Key electrical specifications include an input voltage range of 36-75VDC, a nominal input voltage of 48VDC, an output voltage of 5VDC, and a maximum output current of 15A. It features over-voltage protection, over-current protection, and short-circuit protection. Isolation voltage is typically around 2250VDC. The converter’s efficiency is usually greater than 85%, depending on the load conditions. The operating temperature range is typically -40°C to +85°C. This robust and efficient DC-DC converter is well-suited for demanding applications requiring a reliable 5V power source from a 48V system.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8983 $56.9490
65+ $1.5576 $101.2440
100+ $1.5089 $150.8900
140+ $1.4603 $204.4420
180+ $1.4116 $254.0880
240+ $1.2656 $303.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess