EN
  • EN
  • DE

PI3HDMI221-AZFEX

Part No PI3HDMI221-AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Applications HDMI
Supply Voltage (V) 3.3V
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Mounting Style SMD
Family Part Number PI3HDMI221
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 711663-PI3HDMI221-AZFEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3HDMI221-AZFEX CAD Model

Description

The PI3HDMI221-AZFEX is a cutting-edge HDMI switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is tailored for applications requiring high-definition audio and video signal switching. The PI3HDMI221-AZFEX is an ideal solution for systems that need to selectively switch between multiple HDMI sources to a single display.

Key Features

  • High-Performance Switching: The PI3HDMI221-AZFEX offers seamless switching between HDMI inputs, ensuring high-quality video and audio transmission without signal degradation.
  • Compatibility: This switch is compatible with HDMI 1.3 standards, supporting resolutions up to 1080p for full HD video and digital audio.
  • Advanced Signal Integrity: With built-in pre-emphasis and equalization, the PI3HDMI221-AZFEX maintains signal integrity over long cable runs, providing a stable and reliable AV experience.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power consumption, making it suitable for battery-powered applications or energy-saving requirements.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from static damage, enhancing its durability and lifespan.

Applications

The versatility of the PI3HDMI221-AZFEX allows it to be used in a variety of applications, including:

  • Home Theater Systems
  • Multi-media Teaching Systems
  • Public Video Displays
  • Video Conferencing Facilities
  • Switching between multiple gaming consoles or other HDMI devices

Technical Specifications

The PI3HDMI221-AZFEX operates over a wide temperature range and comes in a compact, lead-free package that is RoHS compliant. Its technical specifications include:

  • 3.3V Power Supply
  • 2:1 Mux/Demux HDMI/DVI Switch
  • Bandwidth up to 2.5 Gbps per lane
  • Support for Deep Color and x.v.Color

With its robust feature set and Diodes Incorporated's commitment to quality, the PI3HDMI221-AZFEX is a superior choice for designers and engineers looking to incorporate reliable HDMI switching capabilities into their AV systems.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5572 $58.8156
56+ $2.0986 $117.5216
86+ $2.0328 $174.8208
118+ $1.9670 $232.1060
152+ $1.9011 $288.9672
204+ $1.7048 $347.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess