EN
  • EN
  • DE

PI3EQX6801AZDEX

Part No PI3EQX6801AZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number PI3EQX6801
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3EQX6801AZDEXDKR,PI3EQX6801AZDEX-ND,31-PI3EQX6801AZDEXTR,31-PI3EQX6801AZDEXCT
Standard Package 3,500
Win Source Part Number 963832-PI3EQX6801AZDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX6801AZDEX CAD Model

Description

The PI3EQX6801AZDEX is a high-performance, low-power PCIe Gen2 packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This advanced switch is ideal for a variety of applications, including desktops, laptops, workstations, servers, and embedded systems.

Key Features

  • PCIe Gen2 Compliant: Fully compliant with PCI Express Base Specification Revision 2.0, the PI3EQX6801AZDEX offers a x1 lane configuration with 5.0 Gbps lane speed, ensuring compatibility with high-speed data transfer protocols.
  • Low Power Operation: Designed with power efficiency in mind, this product features low power operation which helps in reducing the overall energy consumption of the systems it is integrated into.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer reduces the need for additional components, simplifying the design and reducing system costs.
  • High-Performance Signal Conditioning: The device provides advanced signal conditioning capabilities, which help in enhancing signal integrity and performance over long PCB traces or cables.

Applications

  • Notebook and Desktop PCs
  • Workstations and Servers
  • Embedded Systems
  • Consumer Electronics
  • Networking and Communications Equipment

Product Quality and Support

Diodes Incorporated is committed to delivering products of the highest quality. The PI3EQX6801AZDEX is produced using the latest manufacturing techniques and rigorous testing to ensure performance and reliability. Additionally, Diodes Incorporated provides extensive technical support and documentation to assist with product integration, making the PI3EQX6801AZDEX a reliable and well-supported choice for system designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7349 $52.2886
33+ $3.0645 $101.1285
51+ $2.9688 $151.4088
70+ $2.8730 $201.1100
91+ $2.7772 $252.7252
121+ $2.4899 $301.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess