EN
  • EN
  • DE

PI3CH480ZHDEX

Part No PI3CH480ZHDEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package 16-UQFN (3x3)
Family Name PI3CH480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3CH480ZHDEXDITR, PI3CH480ZHDEXDIDKR, PI3CH480ZHDEXDICT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889084-PI3CH480ZHDEX
Ultra Librarian 3D Model Ultra Librarian PI3CH480ZHDEX CAD Model

Description

Product Overview: PI3CH480ZHDEX from Diodes Incorporated

The PI3CH480ZHDEX is a high-performance, 5V, 4-channel, 2:1 multiplexer/demultiplexer bus switch from the renowned manufacturer Diodes Incorporated. This advanced switch is designed to provide high-speed switching with low on-resistance, making it an ideal choice for applications that require efficient data routing with minimal signal distortion.

Key Features

  • High Bandwidth: The PI3CH480ZHDEX boasts a bandwidth of 250 MHz, allowing it to handle high-speed data transfer with ease.
  • Low On-Resistance: With an on-resistance of only 5Ω (typical), this switch ensures minimal signal loss and voltage drop, preserving signal integrity.
  • 5V Operation: Designed for a 5V power supply, this switch is compatible with a wide range of digital systems.
  • Quick Switching: Fast switch times (turn-on and turn-off) of 0.25ns (typical) enable rapid data routing without significant delays.
  • Bi-Directional Data Flow: The PI3CH480ZHDEX supports bi-directional operation, allowing it to be used as either a multiplexer or demultiplexer.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for battery-powered and energy-efficient devices.
  • Multiple Package Options: Available in various package types, including the space-saving U-QFN3030-16, providing flexibility for different PCB layouts.

Applications

The PI3CH480ZHDEX is versatile and can be used in a variety of applications, including:

  • High-speed data lines switching for servers and routers
  • Signal gating, demultiplexing, and multiplexing in communication devices
  • Hot-swapping and docking stations in portable electronics
  • Bus isolation and peripheral sharing in computing environments

In summary, the PI3CH480ZHDEX from Diodes Incorporated is a cutting-edge solution for systems that require high-speed, low-resistance switching. Its robust feature set and versatile applications make it a valuable component for designers looking to optimize their data routing capabilities in a compact and energy-efficient manner.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5248 $60.3520
270+ $0.4306 $116.2620
420+ $0.4172 $175.2240
575+ $0.4037 $232.1275
740+ $0.3903 $288.8220
995+ $0.3499 $348.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,053 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess