EN
  • EN
  • DE

PI3CH3244ZHEX

Part No PI3CH3244ZHEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 3V W-QFN3545-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number PI3CH3244
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930388-PI3CH3244ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3CH3244ZHEX CAD Model

Description

Product Overview: PI3CH3244ZHEX from Diodes Incorporated

The PI3CH3244ZHEX is a high-bandwidth, 3.3V, 4-bit, 2-port bus switch from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to provide a low on-resistance interface between two ports without adding significant propagation delay or generating additional ground bounce noise.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of 5Ω (typical), which minimizes signal distortion and ensures efficient data transfer.
  • High Bandwidth: With a bandwidth of 250MHz, the PI3CH3244ZHEX can handle high-speed signals, making it ideal for applications that require swift data transfer rates.
  • Low Crosstalk: The switch is designed to reduce crosstalk, thereby preserving signal integrity and improving performance in multi-line applications.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in various environments.
  • ESD Protection: The PI3CH3244ZHEX comes with built-in ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability.
  • Power-Down Protection: The switch provides power-down protection on all ports, ensuring that the device remains protected when powered off.
  • Space-Saving Package: Housed in a compact 24-pin TSSOP package, the PI3CH3244ZHEX saves valuable board space in dense electronic systems.

Applications

The PI3CH3244ZHEX is versatile and can be used in a variety of applications, including:

  • Switching on/off bus lines in networking and telecommunication equipment.
  • Server and data center infrastructure.
  • Hot-swapping and hot-docking operations.
  • Peripheral sharing and PC motherboard I/O subsystems.
  • Signal gating and multiplexing for data management.

Conclusion

With its combination of low on-resistance, high-speed operation, and robust protection features, the PI3CH3244ZHEX from Diodes Incorporated is an excellent choice for designers looking to optimize signal integrity and performance in their digital switching applications. Its small form factor and compatibility with 3.3V operations make it a flexible and practical solution for a broad range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7890 $59.1750
180+ $0.6474 $116.5320
280+ $0.6272 $175.6160
385+ $0.6070 $233.6950
495+ $0.5867 $290.4165
660+ $0.5260 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess