EN
  • EN
  • DE

PI3CH281QE

Part No PI3CH281QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 4:1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI3CH281
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654714-PI3CH281QE
Ultra Librarian 3D Model Ultra Librarian PI3CH281QE CAD Model

Description

Product Overview: PI3CH281QE from Diodes Incorporated

The PI3CH281QE is a high-performance, 8-bit, 2-port bus switch from Diodes Incorporated, designed to provide seamless connectivity and signal integrity in a wide range of applications. This component is part of the PI3C series, known for their low on-resistance and low capacitance, making them ideal for interfacing with high-speed buses.

Key Features

  • Low On-Resistance: The switch offers a typical on-resistance of only 5 ohms, ensuring minimal signal distortion and power loss.
  • High Bandwidth: With a bandwidth of up to 250 MHz, the PI3CH281QE can handle high-speed data transfers, making it suitable for modern digital applications.
  • 5V Tolerant: The device is designed to be 5V tolerant on all ports, allowing it to interface with legacy systems without the need for level shifters.
  • Bi-Directional Switching: It supports bi-directional data flow without the need for direction control, simplifying board design and saving valuable space.
  • Low Power Consumption: The PI3CH281QE is optimized for low power consumption, with a typical quiescent current of only 1µA, making it suitable for power-sensitive applications.

Applications

The versatility of the PI3CH281QE allows it to be used in a variety of applications, including:

  • High-speed data routing
  • Signal gating
  • Bus isolation
  • Backplane switching
  • Hot-swapping and hot-docking

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI3CH281QE is manufactured in compliance with stringent industry standards, ensuring reliability and performance for critical applications. It is available in a space-saving QSOP package that is RoHS compliant, minimizing the environmental impact and meeting regulatory requirements.

Technical Specifications

Parameter Value
On-Resistance (Typ)
Bandwidth 250 MHz
Supply Voltage 4.5V to 5.5V
Quiescent Current 1µA
Operating Temperature -40°C to +85°C

With its robust feature set and Diodes Incorporated's reputation for quality, the PI3CH281QE is an excellent choice for designers looking to enhance the performance and efficiency of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6594 $59.3460
215+ $0.5412 $116.3580
335+ $0.5241 $175.5735
460+ $0.5073 $233.3580
590+ $0.4904 $289.3360
790+ $0.4396 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess