EN
  • EN
  • DE

PI3C3245QEX

Part No PI3C3245QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8BIT BUS SWITCH QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QSOP
Win Source Part Number 045770-PI3C3245QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3C3245QEX CAD Model

Description

Diodes Incorporated PI3C3245QEX: High-Performance, Low-Voltage Bus Switch

The PI3C3245QEX from Diodes Incorporated is a state-of-the-art, high-speed CMOS bus switch designed to deliver exceptional performance in a wide range of applications. This switch is part of the PI3C series, known for its low-voltage operation and bidirectional switching capabilities, making it an ideal choice for modern electronic systems.

Featuring a 24-pin package, the PI3C3245QEX provides an optimal solution for bus isolation and switching on data and address lines. Its low on-resistance ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in high-speed data paths. The device operates from a 2.3V to 3.6V power supply, catering to the requirements of low-voltage systems while offering compatibility with higher voltage logic levels through its 5V tolerant I/O ports.

The PI3C3245QEX boasts quick switch times, with a typical propagation delay of only 0.25ns, ensuring that signals are routed rapidly and efficiently. This characteristic is particularly beneficial in applications where timing and speed are crucial, such as high-performance computing, networking, and telecommunications equipment.

With its industrial-standard QSOP packaging, the PI3C3245QEX is not only robust but also space-efficient, allowing for high-density mounting on PCBs. This feature is particularly advantageous for compact and portable devices where space is at a premium.

Additional features of the PI3C3245QEX include its built-in 5Ω series resistance, which helps to reduce noise on bus lines, and its bus-hold circuitry, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors. Its low power consumption is a further benefit, reducing the overall energy footprint of the systems in which it is deployed.

In summary, the PI3C3245QEX from Diodes Incorporated is a versatile bus switch that offers high-speed, low-voltage operation with robust features that make it suitable for a myriad of electronic applications. Its combination of speed, efficiency, and compact packaging makes it a top choice for designers looking to optimize their data and address signal routing.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7901 $51.3565
155+ $0.6483 $100.4865
240+ $0.6281 $150.7440
330+ $0.6078 $200.5740
430+ $0.5876 $252.6680
570+ $0.5268 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess