EN
  • EN
  • DE

PI3B3861QE

Part No PI3B3861QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT BUS SWITCH 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 347886-PI3B3861QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3861QE CAD Model

Description

Diodes Incorporated PI3B3861QE - High-Speed Bus Switch

The PI3B3861QE from Diodes Incorporated is a high-performance, 10-bit bus switch designed with a low On-Resistance, allowing for minimal propagation delay and reduced I/O capacitance. This switch is particularly suitable for switching the signals on high-speed bus lines in applications such as computer motherboards, servers, routers, and telecommunications equipment.

Key Features:

  • Low On-Resistance: The PI3B3861QE features a very low dynamic and static resistance, which ensures minimal signal distortion and power loss across the switch.
  • High-Speed Operation: Engineered for rapid switching performance, this component is ideal for high-speed data lines, supporting the quick transition times required by modern digital systems.
  • 5Ω Bidirectional Switches: The bidirectional switches connect inputs to outputs with a low resistance path when enabled, ensuring signal integrity and efficient data transmission.
  • Wide Operating Voltage Range: The device operates over a wide voltage range (4.5V to 5.5V), providing design flexibility for various system voltages.
  • Low Power Consumption: The PI3B3861QE is optimized for low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Industrial Operating Temperature: It operates reliably across an industrial temperature range (-40°C to +85°C), ensuring performance in harsh environments.
  • Packaging: Available in a 24-pin QSOP (Quarter Size Outline Package), the PI3B3861QE is designed for space-saving applications, offering a compact footprint on PCBs.

Applications:

The PI3B3861QE is versatile and can be used in a variety of applications. Its high-speed switching capabilities make it an excellent choice for:

  • High-speed data transmission paths
  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Computer and server systems
  • Networking equipment such as routers and switches

The PI3B3861QE is a testament to Diodes Incorporated's commitment to providing high-quality, high-performance components for advanced electronic systems. With its robust feature set and versatile applications, this bus switch is an essential building block for modern digital designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess