EN
  • EN
  • DE

PI3B3384QEX

Part No PI3B3384QEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT BUS SWITCH QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 139186-PI3B3384QEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3384QEX CAD Model

Description

Introducing the PI3B3384QEX from Diodes Incorporated

The PI3B3384QEX is a high-performance, 10-bit, 2-port bus exchange switch designed by Diodes Incorporated to provide versatile, bidirectional switching between two ports with minimal signal distortion and propagation delay. This switch is an essential component for applications that require efficient data exchange between different buses or devices.

Key Features

  • Low Crosstalk: The PI3B3384QEX boasts a low crosstalk characteristic, which is critical for maintaining signal integrity across the switch.
  • Wide Bandwidth: With a wide bandwidth, this switch can handle high-speed data transmission without compromising the quality of the signal.
  • Low Power Consumption: Designed for energy efficiency, the PI3B3384QEX minimizes power consumption, making it ideal for battery-operated devices.
  • 5Ω Switch Connection between Two Ports: The low on-resistance ensures minimal voltage drop and power loss when the switch is in the 'on' state, providing a more reliable connection.
  • Minimal Propagation Delay: The switch's design ensures fast switching speeds, resulting in minimal propagation delay and high-performance data exchange.
  • Industrial Operating Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and stability in a variety of environments.

Applications

The PI3B3384QEX is suitable for a wide range of applications, including:

  • Bus isolation and exchange in servers and networking equipment
  • Signal gating, where bidirectional data flow control is required
  • High-speed data acquisition systems
  • Communication devices where multiple data sources need to be managed

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3B3384QEX is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance for critical applications. The switch is packaged in a space-saving QSOP package, making it suitable for compact PCB layouts.

Whether you are designing a complex communication system or a simple data management solution, the PI3B3384QEX from Diodes Incorporated offers the performance and reliability required to meet your switching needs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess