EN
  • EN
  • DE

PI3B32X384BE

Part No PI3B32X384BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 48BQSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-FSOP (0.154", 3.90mm Width)
Case / Package 48-BQSOP
Family Name 32X384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3B32X384BE-ND, PI3B32X384BEDI
Quantity per package 49
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889075-PI3B32X384BE
Ultra Librarian 3D Model Ultra Librarian PI3B32X384BE CAD Model

Description

Introducing the PI3B32X384BE: High-Performance Bus Exchange Switch

The PI3B32X384BE is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is a 32-bit bus exchange switch designed to provide high-speed switching with low on-resistance, making it an ideal solution for bus exchange applications in a variety of systems.

Key Features

  • High Bandwidth: The PI3B32X384BE offers a wide bandwidth that ensures data can flow through the switch at high speeds, minimizing latency and improving system performance.
  • Low On-Resistance: With its low on-resistance, this switch provides reduced signal attenuation, ensuring that the integrity of the data is maintained as it passes through the switch.
  • 5V Tolerant: This device is 5V tolerant, allowing it to interface with a range of logic levels and making it suitable for mixed-voltage environments.
  • Bi-Directional Switching: The PI3B32X384BE supports bi-directional data flow, providing flexibility in connecting different bus configurations.
  • Hot-Swap Capability: The switch's hot-swap feature allows for the connection and disconnection of buses without the need to power down the system, facilitating maintenance and upgrades.

Applications

The PI3B32X384BE is versatile and can be used in various applications where reliable high-speed data transfer is critical. Some of these include:

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Gateway Applications
  • Backplane Interface
  • Desktop and Notebook PCs

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3B32X384BE is no exception. It is built with the highest quality materials and has undergone rigorous testing to ensure it meets the stringent standards required for industrial and commercial use. Customers can trust in the reliability and longevity of this product.

Easy Integration

Designed with ease of integration in mind, the PI3B32X384BE comes in a compact package and is compatible with industry-standard protocols. This simplifies the design-in process and accelerates time-to-market for products incorporating this advanced bus exchange switch.

For those seeking a high-performance bus exchange switch, the PI3B32X384BE from Diodes Incorporated offers a perfect blend of speed, efficiency, and reliability, making it a top choice for system designers and engineers.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess