EN
  • EN
  • DE

PI3B3251LEX

Part No PI3B3251LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-1 MUX/DEMUX BUS SW 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1087888-PI3B3251LEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3251LEX CAD Model

Description

Product Overview: PI3B3251LEX

The PI3B3251LEX is a high-performance, 3.3V, 2:1 multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to deliver high-speed switching with low on-resistance for data and signal paths. This component is ideal for applications that require efficient routing of data lines, including computing, networking, and telecommunications systems.

Key Features

  • Low On-Resistance: The PI3B3251LEX boasts a low on-resistance of typically 5Ω, allowing for efficient signal switching with minimal signal attenuation.
  • Wide Bandwidth: With a bandwidth greater than 250MHz, this bus switch supports high-speed data transmission, ensuring minimal delay and high data integrity.
  • Low Crosstalk: The device has been engineered to minimize crosstalk, a critical feature for maintaining signal clarity in dense electronic environments.
  • Low Power Consumption: It operates with a low quiescent current, which makes it suitable for power-sensitive applications.
  • 5V Tolerant: The PI3B3251LEX is 5V tolerant on all ports, providing design flexibility and protection against higher voltage transients.

Applications

The switch's high-speed and low-power characteristics make it an excellent choice for a variety of applications, including:

  • Switching on/off signal paths in networking equipment such as routers and switches
  • Bus isolation in servers and workstations
  • Interface switching in peripherals and consumer electronics
  • Hot-swapping and docking in portable electronics

Package and Quality

The PI3B3251LEX is offered in a space-saving, lead-free, RoHS-compliant package, ensuring compatibility with modern manufacturing standards. Diodes Incorporated is committed to high-quality standards, and this product is no exception, meeting stringent reliability and performance criteria.

Summary

In summary, the PI3B3251LEX from Diodes Incorporated is a versatile and reliable component for high-speed signal switching. Its low on-resistance, wide bandwidth, and low crosstalk characteristics make it an essential part of any application requiring efficient data line management. With its robust design and compliance with environmental standards, the PI3B3251LEX is a smart choice for designers looking to enhance system performance while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6981 $52.3575
175+ $0.5728 $100.2400
275+ $0.5549 $152.5975
375+ $0.5370 $201.3750
485+ $0.5191 $251.7635
645+ $0.4654 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess