EN
  • EN
  • DE

PI3B3125LE

Part No PI3B3125LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-BIT BUS SW 2-PORT 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1087884-PI3B3125LE
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PI3B3125LE CAD Model

Description

Diodes Incorporated PI3B3125LE Product Overview

The PI3B3125LE is a high-performance, 3.3V, 2-bit bus switch from Diodes Incorporated, designed with the purpose of providing a fast switching solution for data and signal paths. This component is particularly suitable for applications that require the efficient routing of high-speed signals with minimal distortion and propagation delay.

Key Features

  • Low On-Resistance: The PI3B3125LE features a low on-state resistance, typically around 5 ohms, which allows signals to pass through with minimal voltage drop and power loss, ensuring the integrity of the signal is maintained.
  • 5V Tolerant Input: The inputs are 5V tolerant when powered off a 3.3V supply, which makes this device compatible with higher voltage logic levels and provides flexibility in mixed-voltage systems.
  • High Bandwidth: With a bandwidth greater than 250 MHz, the switch can handle high-speed data transfers, making it an ideal choice for applications such as computing, networking, and telecommunications.
  • Quick Switching: The device offers fast switching speeds, which minimizes the delay in signal transmission, an essential feature for maintaining high-performance data integrity.
  • Bidirectional Switch: The bus switch is bidirectional, providing versatility in connecting inputs and outputs and facilitating the design of multiplexers, demultiplexers, and signal gateways.
  • Low Power Consumption: The PI3B3125LE operates with low power dissipation, contributing to the energy efficiency of the overall system in which it is implemented.

Applications

Due to its high-speed capabilities and robust performance, the PI3B3125LE is ideal for a variety of applications, including but not limited to:

  • Switching on bus lines of systems
  • Signal gating and isolation
  • Hot-swapping and hot-docking operations
  • Server and network routers and switches
  • Peripheral sharing and PC card interfacing

The PI3B3125LE is provided in a compact, space-saving package, and it is characterized for operation from -40°C to +85°C, accommodating a wide range of industrial and commercial environments. With its combination of high-speed performance, low power consumption, and design flexibility, the PI3B3125LE is a strategic choice for designers looking to optimize their high-speed signal switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess