EN
  • EN
  • DE

PI3B16224BE

Part No PI3B16224BE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 2:1 40BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-FSOP (0.154", 3.90mm Width)
Supplier Device Package 40-BQSOP
Base Product Number PI3B16224
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654657-PI3B16224BE
Ultra Librarian 3D Model Ultra Librarian PI3B16224BE CAD Model

Description

Overview of Diodes Incorporated PI3B16224BE

The PI3B16224BE is a high-performance, 16-bit to 24-bit multiplexer/demultiplexer bus switch from Diodes Incorporated, designed to provide the ultimate in flexibility and efficiency for data routing applications. This device is ideal for switching data signals between buses in various applications, including servers, routers, and data storage systems.

Key Features

  • High Bandwidth: The PI3B16224BE offers a wide bandwidth that ensures minimal signal degradation, making it suitable for high-speed data transfer applications.
  • Low On-Resistance: The low on-resistance of the switch allows for better signal integrity and reduced power consumption.
  • 5V Tolerant: The device supports 5V tolerant I/Os, enabling it to interface with legacy devices operating at higher voltages.
  • Low Crosstalk: Engineered to minimize crosstalk, this switch maintains signal clarity by preventing interference between channels.
  • Bi-directional Switching: The PI3B16224BE can route signals in both directions, offering greater design flexibility.

Applications

The PI3B16224BE is versatile and can be used in a variety of applications, including:

  • Server and Workstation Backplanes
  • Networking Equipment such as Switches and Routers
  • Signal Gating
  • Function Multiplexing
  • Data Management Systems

Technical Specifications

The PI3B16224BE is packed with technical features that ensure its reliability and efficiency in high-speed data environments:

  • Package: The device comes in a space-saving 48-pin SSOP package.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V.
  • Industrial Temperature Range: The switch is designed to work within an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • ESD Protection: It includes ESD protection circuitry, safeguarding the device from electrostatic discharges and enhancing its durability.

In conclusion, the PI3B16224BE from Diodes Incorporated is a robust and reliable solution for high-speed data switching applications, offering excellent performance, signal integrity, and design versatility. Its comprehensive feature set makes it a great choice for designers looking for a multiplexer/demultiplexer bus switch that can meet the demands of modern data routing requirements.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess