EN
  • EN
  • DE

PI2LVD412ZHEX

Part No PI2LVD412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Quad 2:1 42-Pin TQFN EP T/R / IC MUX/DEMUX QUAD 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 900 mOhm (Typ)
Single Supply Voltage (V+) 1.5 V to 2 V
Max Switch Time (Ton,Toff) 8ns, 4ns
-3db Bandwidth 1.8GHz
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 026705-PI2LVD412ZHEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI2LVD412
Introduction Date December 17, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI2LVD412ZHEX CAD Model

Description

Introducing the PI2LVD412ZHEX from Diodes Incorporated

The PI2LVD412ZHEX is a cutting-edge, high-performance 4-differential channel, 2:1 multiplexer/demultiplexer PCIe switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to provide a seamless and efficient solution for applications requiring high-speed signal switching with low signal attenuation and crosstalk.

Key Features and Benefits

  • High-Speed Performance: The PI2LVD412ZHEX is designed to support PCIe Gen1, Gen2, and Gen3 data rates, making it highly versatile and suitable for a wide range of high-speed data transfer applications.
  • Low Power Consumption: With an emphasis on energy efficiency, the device operates with low power consumption, contributing to the overall reduction of system power requirements.
  • Advanced Signal Integrity: The switch boasts excellent signal integrity, ensuring minimal signal degradation and providing reliable performance in critical applications.
  • Space-Saving Design: Housed in a compact 42-pin TQFN (Thin Quad Flat No-Lead) package, the PI2LVD412ZHEX is ideal for space-constrained applications where board real estate is at a premium.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Flexibility: The 2:1 Mux/DeMux configuration provides designers with the flexibility to route high-speed differential signals as needed within their systems.

Applications

The PI2LVD412ZHEX is well-suited for a variety of applications, including but not limited to:

  • Server and Networking Infrastructure
  • Data Storage Systems
  • High-Performance Computing
  • Telecommunications Equipment

With its robust design and compatibility with PCIe standards, the PI2LVD412ZHEX from Diodes Incorporated is an ideal choice for system designers looking to enhance the performance and efficiency of their next-generation electronic systems. Its combination of speed, power efficiency, and compact form factor make it a standout product in the field of high-speed signal switching.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0085 $116.4930
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8203 $289.4277
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess