EN
  • EN
  • DE

PI2DDR3212ZLE

Part No PI2DDR3212ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 14 X 2:1 52TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Memory Switch IC 14 Channel 52-TQFN (3.5x9)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 52-WFQFN Exposed Pad
Case / Package 52-TQFN (3.5x9)
Family Name PI2DDR3212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889060-PI2DDR3212ZLE
Ultra Librarian 3D Model Ultra Librarian PI2DDR3212ZLE CAD Model

Description

Product Overview: Diodes Incorporated PI2DDR3212ZLE

The PI2DDR3212ZLE is a high-performance, low-power double data rate (DDR) interface device from Diodes Incorporated, designed to meet the demanding requirements of modern memory-intensive applications. This advanced signal conditioning buffer is engineered to enhance signal integrity for DDR3/DDR3L memory interfaces, making it an ideal solution for a wide range of computing and consumer electronics.

Key Features

  • Compatibility: The PI2DDR3212ZLE supports DDR3 and DDR3L memory types, offering versatility for different memory standards within the industry.
  • Performance: With a focus on high-speed operation, this device ensures stable performance and reliable data transmission at the fast data rates required by modern systems.
  • Power Efficiency: Designed with power efficiency in mind, the PI2DDR3212ZLE minimizes power consumption, which is critical for battery-powered devices and eco-friendly applications.
  • Signal Integrity: It includes advanced signal conditioning features that help to maintain signal integrity, reducing bit errors and enhancing the overall performance of the memory interface.
  • Easy Integration: The compact form factor and industry-standard packaging allow for seamless integration into various design layouts, simplifying the design process for engineers.

Applications

The PI2DDR3212ZLE is well-suited for a variety of applications that require high-speed memory access and data integrity. These include desktop and laptop computers, servers, high-performance computing (HPC) systems, gaming consoles, and telecommunications equipment. Its robust design and signal conditioning capabilities also make it a good fit for industrial and automotive applications where reliability under harsh conditions is paramount.

Product Availability

Diodes Incorporated's commitment to quality and long-term reliability is evident in the PI2DDR3212ZLE. This product is available through authorized distributors and can be ordered with different packaging options to accommodate specific design requirements. Engineers and procurement specialists looking for a DDR interface solution that offers high-speed performance and power efficiency will find the PI2DDR3212ZLE to be an excellent choice.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess