EN
  • EN
  • DE

PDU340

Part No PDU340
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3A ULTRA-FAST RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1236719-PDU340
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDU340 CAD Model

Description

Product Overview: PDU340 from Diodes Incorporated

The PDU340 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to cater to the needs of modern electronic circuits, offering high efficiency and reliability. The PDU340 is a part of Diodes Incorporated's extensive range of diode-based solutions, which are integral in various applications across multiple industries including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Current Capability: The PDU340 is capable of handling high current loads, making it suitable for power regulation in demanding applications.
  • Low Forward Voltage Drop: This feature ensures minimal power loss during operation, enhancing the overall efficiency of the electronic circuit.
  • Fast Switching Speed: The diode's quick response to changes in voltage levels allows for efficient operation in circuits that require rapid switching.
  • Robust Thermal Performance: With an excellent thermal management design, the PDU340 can operate reliably even under high temperature conditions, ensuring long-term stability.

Applications

The versatility of the PDU340 makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunication Infrastructure
  • High-Frequency Rectification Circuits

Product Specifications

The PDU340 is built to meet the stringent requirements of modern electronic devices. Its specifications include:

  • Package Type: Surface Mount
  • Maximum Continuous Forward Current
  • Maximum Peak Reverse Voltage
  • Operating Temperature Range

Quality and Compliance

Diodes Incorporated is committed to providing high-quality products that comply with international standards. The PDU340 is produced in state-of-the-art facilities, ensuring that it meets or exceeds industry standards for performance, durability, and safety.

For detailed product specifications, technical datasheets, and ordering information, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives. The PDU340 is not just a component; it's a guarantee of quality and innovation in your electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0597 $52.9850
120+ $0.8695 $104.3400
180+ $0.8424 $151.6320
250+ $0.8152 $203.8000
320+ $0.7880 $252.1600
425+ $0.7065 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess