EN
  • EN
  • DE

PDS360-13-F

Part No PDS360-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084451-PDS360-13-F
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDS360-13-F CAD Model

Description

Product Overview: PDS360-13-F by Diodes Incorporated

The PDS360-13-F from Diodes Incorporated is a robust, high-performance Schottky barrier rectifier designed to meet the needs of a wide range of electronic applications. This component is known for its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs and other demanding environments.

Key Features

  • High Current Capability: The PDS360-13-F can handle a continuous forward current of 3A, providing ample current for a variety of applications.
  • Low Forward Voltage Drop: With a forward voltage as low as 0.55V, this device ensures minimal power loss and improves the overall efficiency of the system.
  • High Surge Capability: It is capable of withstanding surge currents, making it reliable in applications that may experience unexpected overcurrent conditions.
  • Power Pack: Encased in a PowerDI™ 123 package, the PDS360-13-F is designed for optimized thermal performance and a compact footprint.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets global environmental and legislative requirements.

Applications

The versatility of the PDS360-13-F allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Power Supply Units (PSUs)
  • LED Lighting
  • Automotive Applications
  • Telecommunications
  • Portable Devices
  • DC-DC Converters

Technical Specifications

Parameter Value
Package PowerDI™ 123
Max Repetitive Reverse Voltage (VRRM) 60V
Average Rectified Forward Current (IF(AV)) 3A
Forward Voltage Drop (VF) 0.55V @ 3A
Operating Temperature Range -55°C to +150°C

With its exceptional performance and reliability, the PDS360-13-F from Diodes Incorporated stands out as a top choice for designers and engineers looking to enhance the efficiency and durability of their electronic systems.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess