Product Overview: PDS350-13 from Diodes Incorporated
The PDS350-13 is a high-performance, surface-mount Schottky barrier rectifier designed by Diodes Incorporated. This robust and efficient diode is engineered to meet the rigorous demands of high-frequency rectifier applications. Its low forward voltage drop and high surge current capability make it an ideal choice for use in power supply circuits, and it is especially well-suited for portable and compact devices where space is at a premium.
Key Features
- Low Power Loss: With its Schottky barrier design, the PDS350-13 offers reduced power loss, enhancing the overall efficiency of the electronic system.
- High Surge Capability: This diode can withstand high surge currents without failure, ensuring reliability and long service life in applications subject to transient overvoltages.
- Forward Voltage: A low forward voltage drop minimizes energy loss and heat generation, contributing to the overall efficiency of the device.
- High Frequency Operation: The PDS350-13 is optimized for high-frequency rectification, which is essential for switch-mode power supplies and other high-speed applications.
- Surface Mount Package: The diode comes in a compact PowerDI™ 123 package, which is designed for easy surface mounting on printed circuit boards (PCBs).
Applications
The versatile nature of the PDS350-13 makes it suitable for a wide range of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Free-wheeling diodes in power applications
- Power management systems
- Portable devices and battery-powered gadgets
Specifications
Parameter
Value
Average Rectified Current
3.5 A
Peak Repetitive Reverse Voltage
30 V
Forward Voltage Drop
0.55 V at 3.5 A
Operating Temperature Range
-55°C to +150°C
In summary, the PDS350-13 Schottky barrier rectifier from Diodes Incorporated is a reliable and efficient solution for modern electronic systems requiring high-speed rectification and minimal power loss. Its small footprint and robust performance make it a valuable component in a diverse array of electronic devices.