EN
  • EN
  • DE

PD3Z284C18

Part No PD3Z284C18
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description 0.5W SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1236541-PD3Z284C18
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD3Z284C18 CAD Model

Description

Product Overview: PD3Z284C18 - Diodes Incorporated

The PD3Z284C18 is a high-performance, precision Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a minimal footprint. This Zener diode is an ideal solution for a wide range of applications, including voltage reference, surge suppression, and circuit protection in consumer electronics, automotive, and industrial markets.

Key Features

  • Stable Zener Voltage: The PD3Z284C18 is engineered to provide a stable Zener voltage, making it suitable for use as a reliable voltage reference in various electronic circuits.
  • Low Leakage Current: This Zener diode has a low leakage current characteristic, enhancing the overall efficiency of the application it is used in.
  • High Surge Capability: With its robust design, the PD3Z284C18 can withstand high surge currents, offering excellent transient voltage protection for sensitive electronics.
  • Power Dissipation: The device is capable of dissipating a significant amount of power, ensuring stable operation even under higher power conditions.
  • Compact Package: The small and compact package of the PD3Z284C18 allows for high-density mounting and is ideal for space-constrained applications.

Applications

  • Power Management Circuits
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PD3Z284C18 is manufactured with stringent quality control processes, ensuring reliable performance and long-term durability. The diode is also compliant with industry standards, providing confidence in its use across various sectors.

Environmental Compliance

The PD3Z284C18 is designed with environmental considerations in mind. It is RoHS compliant, meaning it is free from hazardous substances, making it a safer choice for both the user and the environment.

Whether you're designing a power supply, protecting a circuit from overvoltage, or looking for a stable voltage reference, the PD3Z284C18 from Diodes Incorporated is a versatile component that meets a broad spectrum of requirements with reliability and precision.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8688 $65.4080
80+ $1.5338 $122.7040
120+ $1.4865 $178.3800
165+ $1.4380 $237.2700
210+ $1.3906 $292.0260
280+ $1.2462 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess