EN
  • EN
  • DE

PD3S160Q-7

Part No PD3S160Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A POWERDI323 / Diode Schottky 60 V 1A Surface Mount PowerDI™ 323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 640 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 60 V
Capacitance @ Vr, F 38pF @ 10V, 1MHz
Mounting Surface Mount
Case / Package PowerDI™ 323
Supplier Device Package PowerDI™ 323
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number PD3S160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PD3S160Q-7DITR,PD3S160Q-7DIDKR,PD3S160Q-7DICT
Standard Package 3,000
Win Source Part Number 1325197-PD3S160Q-7
Ultra Librarian 3D Model Ultra Librarian PD3S160Q-7 CAD Model

Description

Introducing the PD3S160Q-7 Schottky Barrier Rectifier from Diodes Incorporated

The PD3S160Q-7 is a cutting-edge Schottky Barrier Rectifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-efficiency, surface-mount rectifier is engineered to meet the demands of modern compact electronic applications, providing a robust solution for voltage rectification and freewheeling in power management circuits.

Constructed with Diodes Incorporated's patented technologies, the PD3S160Q-7 stands out with its low forward voltage drop and high surge current capability, making it an ideal choice for high-frequency and energy-sensitive environments. With its power and precision, this component is particularly suited for use in switch-mode power supplies (SMPS), converters, freewheeling diodes, and reverse battery protection circuits.

Key Features of the PD3S160Q-7:

  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability and robustness in applications where current spikes are common.
  • Power Dissipation: With a power dissipation of 1.5W, the PD3S160Q-7 can handle significant power levels, suitable for various electronic applications.
  • High Maximum Operating Temperature: The component operates effectively within a wide temperature range, with a maximum junction temperature of +150°C, providing stability and performance under challenging thermal conditions.
  • Lead-Free and RoHS Compliant: It adheres to environmental standards, being both lead-free and RoHS compliant, aligning with global initiatives for reducing hazardous substances in electronics.

The PD3S160Q-7 is encapsulated in a compact, industry-standard SOD-123F package, which not only saves valuable board space but also ensures compatibility with automated PCB assembly processes. Its small size does not compromise its electrical performance, making it a versatile component for designers looking to balance space constraints with power requirements.

Whether you're developing power supplies, portable devices, or automotive electronics, the PD3S160Q-7 from Diodes Incorporated is a reliable and efficient choice that will help optimize your design's performance and longevity.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess