EN
  • EN
  • DE

PD3S160-7-F

Part No PD3S160-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 346025-PD3S160-7-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD3S160-7-F CAD Model

Description

Diodes Incorporated PD3S160-7-F Product Overview

The PD3S160-7-F from Diodes Incorporated is a robust surface-mount Schottky barrier rectifier designed for high-efficiency power management applications. This component is especially suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. Its compact form factor and high performance make it a popular choice among engineers and designers in the electronics industry.

Key Features and Benefits

  • Low Forward Voltage Drop: The PD3S160-7-F features a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With a forward continuous current of 1A, this device can handle significant current, making it suitable for a variety of power-intensive applications.
  • High Surge Capability: Its peak surge current capability ensures reliability in applications subject to surge conditions.
  • Power Dissipation: The PD3S160-7-F has a power dissipation of 410mW, allowing it to manage thermal conditions effectively.
  • Low Profile Package: Encased in a SOD-323 package, this Schottky barrier rectifier has a low profile that is ideal for space-constrained applications.
  • RoHS Compliant: The device meets RoHS standards, ensuring compliance with environmental regulations and restrictions on hazardous substances.

Applications

The PD3S160-7-F is versatile and can be used in various electronic circuits and products, including:

  • Switching power supplies
  • Converters
  • Voltage regulators
  • Automotive applications
  • Portable devices
  • Power management systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The PD3S160-7-F is manufactured with this in mind, ensuring that it meets the company's high standards for performance and durability. Customers can trust this Schottky barrier rectifier to deliver consistent results in their applications.

Overall, the PD3S160-7-F is a testament to Diodes Incorporated's dedication to providing high-quality, reliable components for the electronics industry. Its combination of efficiency, compact size, and compliance with environmental standards makes it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess