EN
  • EN
  • DE

PD3S160-7-89

Part No PD3S160-7-89
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084422-PD3S160-7-89
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PD3S160-7-89 CAD Model

Description

Diodes Incorporated PD3S160-7-89 Product Overview

The PD3S160-7-89 from Diodes Incorporated is a highly efficient, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This rectifier is part of Diodes Incorporated's extensive range of semiconductor components known for their reliability and performance. The PD3S160-7-89 is particularly suitable for use in power management applications, including DC-DC converters, freewheeling diodes, polarity protection devices, and any other systems where power efficiency is a priority.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle high currents, the PD3S160-7-89 is well-suited for power-intensive applications.
  • Power Package: Enclosed in a PowerDI™ 123 package, it ensures a compact footprint while providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • Power Supply Units
  • Automotive Applications
  • Portable Devices

The PD3S160-7-89 is designed to enhance system longevity and reliability, thanks to its robust construction and ability to operate effectively under high-temperature conditions. Its surface-mount design allows for easier integration into a variety of circuit boards, making it a versatile choice for designers and engineers.

Whether you are developing power supplies, automotive electronics, or portable consumer electronics, the PD3S160-7-89 from Diodes Incorporated offers the performance and reliability needed to meet the demands of your applications. By choosing this Schottky barrier rectifier, you are opting for a component that will contribute to the overall efficiency and durability of your electronic systems.

You May Also Be Interested in

Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess