EN
  • EN
  • DE

PBF620048J

Part No PBF620048J
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) - Oscillator -
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ PB
Package Reel - TR
Family Name PBF620048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888579-PBF620048J
Ultra Librarian 3D Model Ultra Librarian PBF620048J CAD Model

Description

Introducing the PBF620048J from Diodes Incorporated

The PBF620048J is a state-of-the-art semiconductor product crafted by Diodes Incorporated, a renowned leader in the electronics industry. This component is meticulously designed to meet the rigorous demands of modern electronic circuits, offering a blend of performance, efficiency, and reliability that is critical for today's applications.

Key Features

  • High-Speed Switching: The PBF620048J is engineered for rapid switching, reducing transition losses and improving overall system efficiency.
  • Low Power Consumption: With its optimized design, this semiconductor helps to minimize power usage, which is essential for energy-sensitive applications.
  • Durable Construction: Built to withstand the test of time, the PBF620048J is made with high-quality materials that ensure longevity even under strenuous conditions.
  • Compact Form Factor: Its small footprint allows for seamless integration into various circuit designs without compromising space or functionality.

Applications

The versatility of the PBF620048J makes it suitable for a wide array of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Solutions
  • Telecommunication Devices

Technical Specifications

Diodes Incorporated ensures that the PBF620048J meets the highest technical standards, featuring:

  • Optimal operating temperature range for diverse environments.
  • Robust voltage and current handling capabilities.
  • Compliance with industry-standard certifications and regulations.

Quality and Support

When you choose the PBF620048J, you not only get an exceptional product but also the comprehensive support and quality assurance that Diodes Incorporated is known for. Their dedicated customer service and technical support teams are always ready to assist with any queries or issues that may arise, ensuring that you can integrate this component into your projects with confidence.

In conclusion, if you're looking for a high-performance semiconductor that offers both efficiency and durability, the PBF620048J from Diodes Incorporated is an excellent choice. Its robust features and adaptable nature make it an invaluable addition to any electronic system requiring precision and long-term reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5003 $58.5027
22+ $5.3335 $117.3370
34+ $5.1668 $175.6712
47+ $5.0001 $235.0047
60+ $4.8334 $290.0040
80+ $4.3335 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess