EN
  • EN
  • DE

PBF620034J

Part No PBF620034J
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T& / XO (Standard) Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Diodes Incorporated
Packaging Reel - TR
Base Resonator Crystal
Type XO (Standard)
Base Product Number PBF620034
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PBF620034JTR,PBF620034J-ND,31-PBF620034JCT
Standard Package 500
Win Source Part Number 1329296-PBF620034J
Ultra Librarian 3D Model Ultra Librarian PBF620034J CAD Model

Description

Diodes Incorporated presents the PBF620034J, a cutting-edge semiconductor device designed to cater to the demanding requirements of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of industries, including computing, consumer electronics, and automotive sectors.

Key Features

  • High Precision: The PBF620034J is engineered for precise performance, ensuring stable operation in critical applications.
  • Durability: Manufactured with robust materials, this product offers exceptional durability and a long operational lifespan, reducing the need for frequent replacements.
  • Efficiency: With its focus on energy efficiency, the PBF620034J helps minimize power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Compact Design: The compact footprint of the PBF620034J allows for seamless integration into space-constrained applications without compromising performance.

Applications

The versatile nature of the PBF620034J makes it suitable for a broad spectrum of applications. It is particularly well-suited for use in:

  • Power management systems
  • Portable and battery-powered devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications that highlight the capabilities of the PBF620034J:

Parameter Value
Package Type Surface-Mount
Operating Temperature -55°C to +150°C
Power Dissipation Specified by Design
Compliance RoHS, REACH

Quality and Reliability

Diodes Incorporated ensures that the PBF620034J meets the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding conditions.

For detailed information, technical documentation, and support, customers can visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2465 $62.4650
23+ $5.1254 $117.8842
35+ $4.9653 $173.7855
49+ $4.8050 $235.4450
63+ $4.6449 $292.6287
84+ $4.1644 $349.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess