EN
  • EN
  • DE

PBC500026J

Part No PBC500026J
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T& / XO (Standard) Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ PB
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Base Product Number PBC500026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1083917-PBC500026J
Ultra Librarian 3D Model Ultra Librarian PBC500026J CAD Model

Description

Diodes Incorporated presents the PBC500026J, an exceptional member of their broad range of power management devices. This product is meticulously engineered to cater to the demanding requirements of modern electronic applications. It is designed to offer a high level of performance, reliability, and efficiency, making it an ideal choice for designers looking for a robust power management solution.

Key Features

  • High Efficiency: The PBC500026J boasts an impressive efficiency rating, which ensures minimal power loss during operation and contributes to the overall energy-saving capabilities of the system it is integrated into.
  • Compact Design: With its small form factor, this product is perfect for applications where board space is at a premium. Its compact design enables designers to minimize the footprint of their power management systems without compromising on performance.
  • Thermal Management: This device is designed with superior thermal management in mind. It operates within a wide temperature range, maintaining its performance and reliability even under challenging thermal conditions.
  • Robust Protection Features: The PBC500026J comes with built-in protection features that safeguard the device and the system against a variety of electrical hazards, including overcurrent, overvoltage, and thermal overload.
  • Flexible Application: Thanks to its versatile design, this product can be used in a multitude of applications, ranging from consumer electronics to industrial automation systems.

Applications

The PBC500026J from Diodes Incorporated is suitable for a wide array of applications. It is a perfect fit for power supply units, DC-DC converters, and battery management systems. Additionally, it can be used in automotive electronics, renewable energy systems, and portable devices, where efficient power management is crucial.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the PBC500026J is no exception. It is manufactured using high-quality materials and undergoes rigorous testing to ensure it meets the strict standards set by the industry. Customers can trust this device to deliver consistent performance and long-term reliability.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated for the PBC500026J.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess