EN
  • EN
  • DE

PBC500009

Part No PBC500009
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 125.0000MHZ PECL / 125 MHz XO (Standard) PECL Oscillator 3.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ PB
Package Tape & Reel
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 125 MHz
Output PECL
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808502-PBC500009
Ultra Librarian 3D Model Ultra Librarian PBC500009 CAD Model

Description

Product Overview: PBC500009 - Diodes Incorporated

The PBC500009 is a cutting-edge semiconductor component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive portfolio of diode-based solutions, catering to a wide range of electronic applications.

Key Features

  • High Current Capability: The PBC500009 is designed to handle high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: This component is engineered to minimize energy loss, ensuring efficient operation with a low forward voltage drop.
  • High Reliability: With Diodes Incorporated's commitment to quality, the PBC500009 offers exceptional reliability and performance consistency.
  • Robust Thermal Performance: The product is built to withstand significant thermal challenges, ensuring stable performance across a range of temperatures.

Applications

The versatility of the PBC500009 allows it to be used in a diverse array of electronic circuits and systems. Some common applications include:

  • Power management modules
  • DC-DC converters
  • Automotive electronics
  • Industrial power supplies
  • Telecommunication equipment

Product Specifications

The PBC500009 boasts impressive specifications that make it a top choice for engineers and designers. It features a compact form factor that is easy to integrate into various circuit designs without compromising on power or performance.

Quality and Support

Diodes Incorporated ensures that all of its products, including the PBC500009, meet stringent quality standards. Customers can expect comprehensive technical support and resources to facilitate the integration of this component into their projects.

Overall, the PBC500009 from Diodes Incorporated represents a blend of performance, efficiency, and reliability. It is an ideal choice for those looking to enhance their electronic designs with a robust semiconductor solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess