EN
  • EN
  • DE

PAM8620TR

Part No PAM8620TR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 15W CLASS D 32UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 1086314-PAM8620TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8620TR CAD Model

Description

Introducing the PAM8620TR Audio Amplifier from Diodes Incorporated

The PAM8620TR is a cutting-edge audio amplifier brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance, compact component is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

The PAM8620TR operates as a Class D amplifier, which ensures that it provides high power output with minimal heat generation, resulting in a cooler and more reliable operation compared to traditional amplifiers. With an advanced modulation scheme, the PAM8620TR can achieve excellent audio performance with a low total harmonic distortion plus noise (THD+N) ratio, which translates to crystal-clear sound for the end-user.

One of the most remarkable features of the PAM8620TR is its ability to deliver up to 20W of continuous output power per channel into a 4-ohm load, with a power supply range of 4.5V to 26V. This makes the PAM8620TR versatile for use in various audio applications such as wireless speakers, LCD TVs, docking stations, and digital audio systems.

The PAM8620TR also boasts a highly efficient operation with over 90% efficiency at full power, which not only conserves energy but also extends the life of battery-powered devices. Additionally, it includes built-in protection features such as over-temperature protection, under-voltage lockout, and short-circuit protection, which safeguards the amplifier and connected components from potential damage.

For designers and engineers looking for a compact solution, the PAM8620TR comes in a space-saving QFN package, which is ideal for applications where the board space is at a premium. The amplifier also supports various input methods, including analog inputs, making it a flexible choice for integrating into existing and new audio systems.

In summary, the PAM8620TR from Diodes Incorporated represents a blend of high-quality audio performance, energy efficiency, and robust protection features. Its adaptability and power-packed performance make it a top contender for any audio amplification requirement.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7427 $51.9890
165+ $0.6094 $100.5510
255+ $0.5904 $150.5520
355+ $0.5714 $202.8470
455+ $0.5523 $251.2965
610+ $0.4952 $302.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess