EN
  • EN
  • DE

PAM8615RHR

Part No PAM8615RHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 16W CLASS D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 32W x 1 @ 8 Ohm; 16W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-TSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 045610-PAM8615RHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8615RHR CAD Model

Description

Introducing the PAM8615RHR - A High-Efficiency Audio Amplifier

The PAM8615RHR from Diodes Incorporated is a state-of-the-art audio amplifier designed for the most discerning audiophiles and high-performance audio applications. This compact yet powerful integrated circuit is engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for portable and space-constrained audio systems.

Key Features of the PAM8615RHR

  • High Output Power: The PAM8615RHR can drive a 10W output power into an 8Ω speaker with a 10% THD+N from a 13V power supply, and a 15W output power into a 4Ω speaker with a 10% THD+N, ensuring loud and clear audio reproduction.
  • Efficient Operation: Thanks to its Class-D operation, this amplifier offers a high efficiency of up to 90%, reducing power loss and heat generation, which is crucial for battery-powered devices.
  • Low Quiescent Current: It boasts a low quiescent current which helps in extending battery life in portable applications.
  • Advanced Protection Features: The PAM8615RHR includes over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), ensuring the longevity and reliability of both the amplifier and the overall audio system.
  • EMI Suppression: The device is designed with an integrated spread-spectrum modulation feature that reduces electromagnetic interference (EMI), allowing for use in RF-sensitive environments.

Applications

The versatility of the PAM8615RHR makes it suitable for a broad range of applications, including:

  • Portable Bluetooth speakers
  • Wireless audio systems
  • Home theater systems
  • Active speakers and soundbars

Technical Specifications

  • Supply Voltage: Operates from 8V to 15V
  • Output Power: Up to 15W into 4Ω at 10% THD+N
  • Efficiency: Up to 90% at 12V into 8Ω
  • Package: Available in a 32-pin QFN package (5mm x 5mm)

The PAM8615RHR is a testament to Diodes Incorporated's commitment to providing high-quality audio solutions that meet the needs of modern consumers and professionals alike. With its robust feature set and impressive performance, this audio amplifier is set to become the cornerstone of premium audio systems worldwide.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess