EN
  • EN
  • DE

PAM8408DR

Part No PAM8408DR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 2.4W 16SO / 2x3W STEREO DIFFERENTIAL INPUT CLASS D AUDIO AMPLIFIER WITH MEMORY UP/DOWN VOLUME
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2.4W x 2 at 4Ohm
Supply Voltage (V) 2.5V ~ 6V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-SO
Manufacturer Package 16-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800841-PAM8408DR
Ultra Librarian 3D Model Ultra Librarian PAM8408DR CAD Model

Description

Diodes Incorporated PAM8408DR: A High-Performance Audio Amplifier

Introducing the PAM8408DR, a state-of-the-art audio amplifier from Diodes Incorporated, designed to deliver superior sound quality for a wide range of consumer electronics. This compact, yet powerful, integrated circuit is engineered to enhance the audio experience in devices such as portable speakers, LCD TVs, and digital radio systems.

The PAM8408DR is a filterless Class-D amplifier that offers a high-efficiency solution with a minimal external component count, making it an ideal choice for space-constrained applications. With its advanced design, this audio amplifier ensures crystal-clear sound reproduction while maintaining low power consumption, which is crucial for battery-operated devices.

Key features of the PAM8408DR include its wide voltage range, operating from 2.8V to 5.5V, which allows for flexible power supply options. The amplifier is capable of delivering up to 3W output power per channel into a 4Ω load with less than 10% THD+N, ensuring loud and clear audio output. Additionally, it provides high PSRR (Power Supply Rejection Ratio), which reduces the need for voltage regulation and simplifies power supply design.

One of the standout attributes of the PAM8408DR is its filterless architecture, which eliminates the need for bulky external components like LC filters. This not only saves on board space but also reduces the overall cost of the end product. Moreover, the PAM8408DR features built-in thermal and short-circuit protection circuits, enhancing the reliability and longevity of the amplifier and the devices it powers.

For ease of integration, the PAM8408DR comes in a compact U-DFN3030-12 (Type B) package, making it suitable for applications where space is at a premium. The amplifier also supports various gain settings through external gain-setting resistors, allowing designers to customize the audio performance to suit specific application requirements.

In summary, the PAM8408DR from Diodes Incorporated is an exceptional audio amplifier that combines high performance, efficiency, and practicality. It is a perfect choice for designers looking to elevate the audio quality of their products without compromising on space or cost.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3792 $58.7760
375+ $0.3112 $116.7000
575+ $0.3015 $173.3625
795+ $0.2918 $231.9810
1,025+ $0.2821 $289.1525
1,375+ $0.2529 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,900 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess