EN
  • EN
  • DE

PAM8303C0123

Part No PAM8303C0123
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Diodes Incorporated
Win Source Part Number 344167-PAM8303C0123
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8303C0123 CAD Model

Description

The PAM8303C0123 from Diodes Incorporated is a highly-efficient, 3W Class-D audio amplifier with a sophisticated design tailored for consumer electronic devices and portable applications. This audio amplifier is distinguished by its low power consumption and minimal heat generation, making it an excellent choice for compact, battery-powered gadgets.

Key Features

  • Output Power: Capable of delivering 3W into a 4Ω load with a 5V power supply.
  • Efficiency: Features a Class-D operation with over 90% efficiency, ensuring extended battery life in portable applications.
  • Low Quiescent Current: Ideal for battery-powered devices due to its low idle power drain.
  • Thermal and Short-Circuit Protection: Comes with built-in safety features that protect the device under extreme conditions.
  • Filterless Design: No need for external filters due to its filterless architecture, which reduces component count and system cost.
  • Volume Control: Integrated volume control function for precise audio output management.

Applications

The PAM8303C0123 is versatile and can be used in a variety of devices. It is particularly suitable for:

  • Portable Speakers
  • Laptop and Desktop Computers
  • Tablets and Mobile Phones
  • Portable Media Players
  • Home Entertainment Systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.8V to 5.5V
Output Load
Output Power (POUT) 3W (Typ.) at 5V
Total Harmonic Distortion (THD) <0.1% (Typ.)
Package SOP-16

In conclusion, the PAM8303C0123 from Diodes Incorporated is an excellent audio amplification solution for manufacturers looking to enhance the audio experience in their products without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1414 $64.2726
20+ $5.8593 $117.1860
31+ $5.6768 $175.9808
43+ $5.4932 $236.2076
55+ $5.3107 $292.0885
73+ $4.7609 $347.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess