EN
  • EN
  • DE

PAM2701KER

Part No PAM2701KER
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 267900-PAM2701KER
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM2701KER CAD Model

Description

Introducing the PAM2701KER from Diodes Incorporated

The PAM2701KER is a high-performance, integrated circuit solution designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This innovative component is specifically engineered to cater to the demanding needs of modern electronic applications, offering both reliability and efficiency in a compact package.

Key Features and Benefits

  • High Efficiency: The PAM2701KER is built to provide optimal power efficiency, which is crucial for battery-operated devices, ensuring extended operational time and reduced heat generation.
  • Adjustable Output Voltage: This device offers the flexibility to adjust the output voltage to suit various requirements, making it a versatile choice for a range of applications.
  • Low Quiescent Current: With its low quiescent current, the PAM2701KER ensures minimal power drain when in standby mode, contributing to the overall energy efficiency of the system.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its durability and reliability under different operating conditions.
  • Compact Form Factor: The PAM2701KER comes in a space-saving package, making it an ideal choice for designs where PCB real estate is at a premium.

Applications

The versatile nature of the PAM2701KER allows it to be used across a wide array of electronic applications, including but not limited to:

  • Portable and wearable devices
  • Wireless accessories
  • Power supply modules
  • Energy-efficient and battery-powered systems

Technical Specifications

The PAM2701KER boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

With the PAM2701KER, Diodes Incorporated continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of the electronics industry. Whether you're developing a new wearable gadget or upgrading a power management system, the PAM2701KER is designed to deliver performance and reliability in a compact, efficient package.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,440 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess