EN
  • EN
  • DE

P6SMAJ24ADF-13

Part No P6SMAJ24ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series SMAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P6SMAJ24
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMAJ24ADF-13DIDKR, P6SMAJ24ADFDIDKR, P6SMAJ24ADFDIDKR-ND, P6SMAJ24ADFDICT-ND, P6SMAJ24ADFDITR, P6SMAJ24ADFDITR-ND, P6SMAJ24ADF-13DICT, P6SMAJ24ADF-13DITR, P6SMAJ24ADF, P6SMAJ24ADFDICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888427-P6SMAJ24ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ24ADF-13 CAD Model

Description

Diodes Incorporated P6SMAJ24ADF-13 TVS Diode

The P6SMAJ24ADF-13 from Diodes Incorporated is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust TVS diode is part of the P6SMAJ series, renowned for its reliability and performance in safeguarding circuits.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 24V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (@10/1000μs waveform), this diode can handle significant power surges, ensuring the safety of the protected component.
  • Low Leakage Current: The P6SMAJ24ADF-13 boasts a low leakage current, minimizing power loss and ensuring efficient operation of the overall system.
  • Fast Response Time: The device has a fast response time to transient over-voltages, which is critical for protecting sensitive electronics from immediate damage.
  • DO-214AC Package: Enclosed in a DO-214AC (SMA) package, it offers a compact footprint for PCB layout flexibility while providing excellent thermal and electrical capabilities.

Applications

The P6SMAJ24ADF-13 is ideal for a range of applications, including:

  • Power supply circuits
  • AC/DC applications
  • Telecommunication devices
  • Portable electronics
  • Industrial control systems

Quality and Compliance

Diodes Incorporated ensures that the P6SMAJ24ADF-13 meets the highest quality standards and complies with international regulations. The device is RoHS compliant, lead-free, and supported by Diodes Incorporated's commitment to environmental sustainability and quality control.

Conclusion

Overall, the P6SMAJ24ADF-13 TVS diode is a reliable and efficient solution for protecting electronic components against voltage spikes and surges. Its robust design, combined with its compliance with regulatory standards, makes it a trusted choice for engineers and designers looking for a high-performance voltage protection solution.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1504 $50.3840
810+ $0.1235 $100.0350
1,255+ $0.1196 $150.0980
1,730+ $0.1157 $200.1610
2,235+ $0.1119 $250.0965
2,995+ $0.1003 $300.3985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess