EN
  • EN
  • DE

P6KE62A-T

Part No P6KE62A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 53VWM 85VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 53V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Max) @ Ipp 85V
Current - Peak Pulse (10/1000µs) 7.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE62
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651933-P6KE62A-T
Ultra Librarian 3D Model Ultra Librarian P6KE62A-T CAD Model

Description

The P6KE62A-T from Diodes Incorporated is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a member of the P6KE series, known for their reliability and robust performance in a variety of applications.

Key Features:

  • Stand-off Voltage: The P6KE62A-T has a stand-off voltage of 53V, making it suitable for protecting circuits with operating voltages around this level.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for a short duration of 10/1000μs waveform, ensuring protection against high energy transients.
  • Breakdown Voltage: With a minimum breakdown voltage of 58.9V and a maximum of 65.1V, it provides a precise protection window for your circuitry.
  • Clamping Voltage: The maximum clamping voltage is 84.5V at a peak pulse current of 7.1A, offering a secure limit to prevent damage to the electronic components.
  • Fast Response Time: The diode's response time is less than 1 picosecond from 0V to BV min, ensuring quick protection against transient voltages.
  • Package: Available in an axial-lead package, the P6KE62A-T is easy to install and is suitable for through-hole mounting, providing a firm mechanical and electrical connection.

Applications:

The P6KE62A-T is ideal for use in a variety of applications where transient voltage protection is critical. This includes:

  • Power supply circuits
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive systems
  • And other electronic devices vulnerable to voltage spikes.

Quality and Standards:

Diodes Incorporated ensures that the P6KE62A-T meets stringent quality standards. The device is RoHS compliant, adhering to environmental regulations, and is characterized for operation from -55°C to +175°C, making it suitable for a wide range of operating environments.

With its robust construction and reliable performance, the P6KE62A-T TVS diode from Diodes Incorporated is an excellent choice for circuit designers looking for an effective way to safeguard their electronic systems against damaging voltage transients.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess