EN
  • EN
  • DE

SZ1SMB5916BT3G

Part No SZ1SMB5916BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 550MW SMB / Zener Diode Single 4.3V 5% 6Ohm 3000mW Automotive 2-Pin SMB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Voltage - Zener (Nom) (Vz) 4.3V
Power - Max 550mW
Impedance (Maximum) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Maximum) @ If 1.5V @ 200mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Win Source Part Number 795993-SZ1SMB5916BT3G
Popularity Medium
Supply and Demand Status Limited
Family Name SZ1SMB5916B
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5916BT3G CAD Model

Description

ON Semiconductor SZ1SMB5916BT3G Product Overview

The SZ1SMB5916BT3G is a robust, high-performance Zener diode from ON Semiconductor, designed to provide precision voltage regulation and excellent stability. This Zener diode is an ideal component for a wide range of applications, including surge protection, voltage stabilization, and voltage reference in electronics circuits.

Key Features

  • Voltage Range: The SZ1SMB5916BT3G offers a wide Zener voltage range, making it suitable for various applications requiring different voltage levels.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, ensuring reliable operation under various conditions.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand high surge events, providing reliable protection against voltage spikes and transients in electronic circuits.
  • Tight Voltage Tolerance: The precision voltage regulation is facilitated by the tight tolerance levels, which ensure consistent performance and operation within the specified voltage range.

Applications

The SZ1SMB5916BT3G is versatile and can be used in various electronic devices and systems, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Equipment
  • Automotive Electronics
  • Power Management Solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5916BT3G is no exception. This Zener diode is manufactured to high standards, ensuring reliable performance and longevity in the field. It is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Conclusion

In summary, the SZ1SMB5916BT3G from ON Semiconductor is a high-quality Zener diode that offers efficient voltage regulation, surge protection, and a compact form factor for various electronic applications. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4469 $58.0970
315+ $0.3668 $115.5420
490+ $0.3553 $174.0970
675+ $0.3439 $232.1325
870+ $0.3323 $289.1010
1,165+ $0.2980 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess