EN
  • EN
  • DE

P6KE51CA-T

Part No P6KE51CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 43.6VWM 70.1VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel(TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43.6V
Voltage - Breakdown (Min) 48.5V
Voltage - Clamping (Max) @ Ipp 70.1V
Current - Peak Pulse (10/1000μs) 8.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-204AC, DO-15, Axial
Manufacturer Device Package DO-15
Win Source Part Number 106724-P6KE51CA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6KE51CA-T CAD Model

Description

Product Overview: P6KE51CA-T from Diodes Incorporated

The P6KE51CA-T is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. It is widely used in a variety of applications, including industrial, automotive, telecommunications, and consumer electronics, where reliable voltage protection is crucial.

Key Features

  • Bi-directional Protection: The P6KE51CA-T provides bi-directional clamping which makes it suitable for AC applications or where the polarity reverses.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 600W (@10/1000μs waveform), this diode can handle significant transient power spikes without damage.
  • Breakdown Voltage: It has a stand-off voltage of 43.6 volts, ensuring that it can tolerate voltage fluctuations without conducting significant current.
  • Fast Response Time: The device responds to over-voltage events within picoseconds, providing rapid protection for sensitive circuits.
  • Low Incremental Surge Resistance: This feature helps in minimizing the voltage drop across the diode when a surge occurs.

Applications

  • Power Supply Units (PSUs)
  • Automotive systems
  • Telecommunication devices
  • Consumer electronics
  • Industrial controllers

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The P6KE51CA-T is no exception, with its robust construction and adherence to industry standards for TVS diodes. It is designed to meet or exceed the requirements of various international standards, ensuring reliability and performance in even the most demanding environments.

Environmentally Friendly

The P6KE51CA-T complies with RoHS directives, which means it is free from hazardous substances like lead, making it an environmentally friendly choice for electronic designs.

With its combination of features, the P6KE51CA-T from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products by safeguarding them from voltage transients.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4407 $59.4945
285+ $0.4123 $117.5055
440+ $0.3980 $175.1200
625+ $0.3696 $231.0000
815+ $0.3554 $289.6510
1,020+ $0.3412 $348.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess