EN
  • EN
  • DE

P6KE16A-T

Part No P6KE16A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 13.6VWM 22.5VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series P6KE
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13.6V
Voltage - Breakdown (Min) 15.2V
Voltage - Clamping (Max) @ Ipp 22.5V
Current - Peak Pulse (10/1000µs) 27A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE16
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1379422-P6KE16A-T
Ultra Librarian 3D Model Ultra Librarian P6KE16A-T CAD Model

Description

Diodes Incorporated P6KE16A-T TVS Diode

The P6KE16A-T is a Transient Voltage Suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in voltage levels, such as lightning strikes, electrostatic discharge, or power transients. The P6KE16A-T is a popular choice among engineers and designers for its reliability and performance in safeguarding circuits.

Key Features

  • Peak Pulse Power: The P6KE16A-T is capable of handling 600W peak pulse power dissipation for a 10/1000μs waveform, which ensures effective protection against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage of 13.6V, with a minimum breakdown voltage of 15.2V, providing a secure operational margin for electronics operating at or below this voltage level.
  • Fast Response Time: The diode offers an exceptionally fast response time, typically in the order of picoseconds, which is crucial for protecting against fast-rising transients.
  • Reverse Leakage: With a low reverse leakage current, the P6KE16A-T ensures minimal power loss and helps maintain the efficiency of the overall circuit.
  • Bi-directional Clamping: This diode provides bi-directional clamping which means it can suppress both positive and negative transients, offering versatile protection for various circuit configurations.

Applications

The P6KE16A-T is suitable for a wide range of applications where transient voltage protection is critical. These include:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply units

Product Specifications

Diodes Incorporated's P6KE16A-T TVS diode is available in a DO-15 package, which is a through-hole mounting design that facilitates easy integration into various circuit boards. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electrical and electronic equipment.

In summary, the P6KE16A-T from Diodes Incorporated is a high-performance TVS diode that offers efficient and reliable protection against voltage transients, ensuring the safety and longevity of electronic components in a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess