EN
  • EN
  • DE

P4SMAJ64ADF-13

Part No P4SMAJ64ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 64VWM 103VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 103V Clamp 3.9A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P4SMAJ64
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888377-P4SMAJ64ADF-13
Ultra Librarian 3D Model Ultra Librarian P4SMAJ64ADF-13 CAD Model

Description

Product Overview: P4SMAJ64ADF-13 from Diodes Incorporated

The P4SMAJ64ADF-13 is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed by Diodes Incorporated to provide high-quality circuit protection solutions. This particular TVS diode is part of Diodes Incorporated's P4SMAJ series, which is known for its reliability and efficiency in protecting sensitive electronic equipment from voltage transients induced by system inductance or lightning strikes.

Key Features

  • Transient Protection: The P4SMAJ64ADF-13 can clamp transient voltages and dissipate the energy, thus safeguarding electronic components against surge voltages that exceed the normal operating voltage levels.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400 Watts at 10/1000μs waveform, which is a standard measure of surge handling capability in TVS diodes.
  • Breakdown Voltage: This TVS diode has a breakdown voltage of 64V, providing a suitable protection level for a wide range of applications.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss when the device is in standby mode and enhancing the overall efficiency of the system it protects.
  • Operating Temperature Range: The operating temperature range of -55°C to +150°C allows the P4SMAJ64ADF-13 to function reliably in a wide range of environmental conditions.

Applications

The P4SMAJ64ADF-13 is ideal for protecting voltage-sensitive components in various applications, including:

  • Power supply devices
  • Industrial systems
  • Consumer electronics
  • Telecommunication systems
  • Automotive electronics

Quality and Compliance

Diodes Incorporated is committed to providing high-quality products that meet industry standards and regulatory compliance. The P4SMAJ64ADF-13 is manufactured with the highest quality materials and has undergone rigorous testing to ensure its performance and reliability. It is also compliant with RoHS and REACH environmental standards, making it a responsible choice for environmentally conscious designs.

With its combination of robust protection, high reliability, and compliance with environmental standards, the P4SMAJ64ADF-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1739 $50.4310
705+ $0.1427 $100.6035
1,090+ $0.1382 $150.6380
1,495+ $0.1338 $200.0310
1,935+ $0.1293 $250.1955
2,590+ $0.1160 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess