EN
  • EN
  • DE

NX3364E003

Part No NX3364E003
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 644.53125MHZ LVDS / 644.53125 MHz XO (Standard) LVDS Oscillator 3.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ NX
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 644.53125 MHz
Output LVDS
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1186671-NX3364E003
Ultra Librarian 3D Model Ultra Librarian NX3364E003 CAD Model

Description

The NX3364E003, a cutting-edge semiconductor component from Diodes Incorporated, is designed to meet the rigorous demands of modern electronic applications. This high-performance product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High-Speed Switching: The NX3364E003 is engineered for rapid switching, making it an ideal choice for high-frequency applications.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power dissipation, contributing to the overall energy savings of the system.
  • Compact Design: The small footprint of the NX3364E003 allows for integration into space-constrained designs, providing flexibility for PCB layout and design.
  • Durability: Built to last, the NX3364E003 is manufactured using robust materials that ensure longevity and consistent performance even in harsh environments.

Applications

The versatility of the NX3364E003 makes it suitable for a wide array of applications. It is commonly used in:

  • Power Management Circuits
  • DC-DC Converters
  • Telecommunication Devices
  • Computing Interfaces
  • Automotive Electronics

Technical Specifications

The NX3364E003 boasts impressive technical specifications that ensure optimal performance across various parameters. Notable specifications include a high breakdown voltage, low leakage current, and excellent thermal characteristics that enable the device to operate effectively over a wide temperature range.

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control processes, and the NX3364E003 is no exception. Each unit is subject to extensive testing to guarantee that it meets the highest standards of quality and reliability that customers have come to expect from Diodes Incorporated products.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess