EN
  • EN
  • DE

MSB08M

Part No MSB08M
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 0.8A SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1227083-MSB08M
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSB08M CAD Model

Description

The MSB08M is a high-performance Schottky barrier rectifier developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This rectifier is designed for applications requiring efficient and fast switching capabilities, with a focus on minimizing power loss and thermal resistance. The MSB08M is an ideal choice for a wide range of electronic circuits, including power supply, converter, and high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The MSB08M exhibits a low forward voltage drop, which enhances its efficiency by reducing power dissipation during operation.
  • High Current Capability: With its ability to handle high current levels, this device is suitable for circuits that experience significant power loads.
  • Fast Switching Speed: The fast switching speed of the MSB08M makes it an excellent choice for high-frequency applications where rapid transitions are crucial.
  • Thermal Resistance: The device boasts a low thermal resistance, ensuring it operates effectively under various temperature conditions without overheating.
  • Surface Mount Package: Packaged in a compact surface mount format, the MSB08M allows for efficient use of PCB space and is easy to integrate into various electronic designs.

Applications

The MSB08M is versatile and can be used in a variety of electronic applications. Some of the common applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power inverters
  • DC/DC converters
  • Automotive applications
  • Power management systems

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The MSB08M is produced with strict quality control measures and rigorous testing to ensure it meets the highest standards of reliability and performance. This commitment to quality makes the MSB08M a reliable choice for designers and engineers seeking components that can withstand the demands of both commercial and industrial environments.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5627 $54.6945
80+ $1.2823 $102.5840
125+ $1.2422 $155.2750
170+ $1.2021 $204.3570
220+ $1.1621 $255.6620
290+ $1.0418 $302.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess