The MMSZ5248BT1/18V from Diodes Incorporated is a high-quality Zener diode that offers a Zener voltage of 18 volts. This precision device is designed to provide excellent voltage regulation with a minimal footprint, making it an ideal choice for a wide range of electronic applications. It is commonly used in voltage stabilization circuits, where it can protect sensitive electronics from overvoltage conditions or provide a stable reference voltage.
Key Features - Zener Voltage: The device has a nominal Zener voltage of 18V, which makes it suitable for applications requiring this specific voltage level for regulation or reference purposes.
- Power Dissipation: With a power dissipation of 500mW, the MMSZ5248BT1/18V can handle a moderate amount of power, making it suitable for a range of electronic circuits.
- Package: The diode comes in a small, surface-mount SOD-123 package, which is ideal for space-constrained applications.
- High Stability: It offers excellent stability and reliability over its operational life, ensuring consistent performance.
- Low Leakage Current: The low leakage current characteristic of this Zener diode ensures minimal power loss and increased efficiency in circuit operation.
Applications
The MMSZ5248BT1/18V Zener diode is widely used in various applications, including:
- Consumer electronics
- Power management systems
- Industrial electronics
- Telecommunication devices
- Voltage reference circuits
Quality and Reliability
Diodes Incorporated is known for their commitment to quality, and the MMSZ5248BT1/18V is no exception. It is manufactured to high standards, ensuring that it meets the requirements of the most demanding electronic systems. With its robust construction and proven design, this Zener diode is a reliable component for any application where voltage regulation is critical.