EN
  • EN
  • DE

MMSZ5246BS-7-F

Part No MMSZ5246BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 100nA @ 12V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SC-76, SOD-323
Manufacturer Package SOD-323
Win Source Part Number 1225562-MMSZ5246BS-7-F
Manufacturer Homepage www.diodes.com
Family Name MMSZ5246BS
Introduction Date July 10, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSZ5246BS-7-F CAD Model

Description

Product Overview: MMSZ5246BS-7-F by Diodes Incorporated

The MMSZ5246BS-7-F is a high-quality Zener diode from Diodes Incorporated, designed for a wide range of applications requiring voltage regulation and voltage reference solutions. This surface-mount device is engineered to provide a precise Zener breakdown voltage of 16 volts, making it an ideal component for use in power supplies, voltage regulators, and other electronic circuits where stable voltage is crucial.

Key Features

  • Zener Voltage: The device offers a nominal Zener voltage of 16V, with a tolerance of ±5%, ensuring accurate voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW of power, the MMSZ5246BS-7-F can handle moderate power levels, suitable for a variety of electronic applications.
  • Package: The diode comes in a small SOD-323 package, which is ideal for space-constrained applications and helps in reducing the overall footprint on printed circuit boards.
  • High Reliability: Manufactured by Diodes Incorporated, a leading company in the semiconductor industry, this product offers high reliability and performance consistency.
  • RoHS Compliant: The MMSZ5246BS-7-F is fully compliant with the RoHS directive, making it environmentally friendly and suitable for use in a wide range of consumer electronic products.

Applications

The versatility of the MMSZ5246BS-7-F Zener diode makes it suitable for various applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Voltage regulation modules in power supply circuits
  • Overvoltage and surge protection systems
  • Industrial electronics where stable voltage references are needed
  • Automotive electronics that require consistent voltage under varying conditions

Quality and Performance

Diodes Incorporated is known for its commitment to quality and reliability, and the MMSZ5246BS-7-F is no exception. This Zener diode is produced with high manufacturing standards, ensuring that it meets the stringent requirements of electronic devices today. Whether you are designing a new electronic product or sourcing components for maintenance, the MMSZ5246BS-7-F offers the performance and reliability you need.

For more detailed specifications and application notes, please refer to the datasheet provided by Diodes Incorporated or contact their technical support for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,910+ $0.0262 $50.0420
4,085+ $0.0245 $100.0825
6,330+ $0.0237 $150.0210
9,095+ $0.0220 $200.0900
11,795+ $0.0212 $250.0540
14,710+ $0.0204 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 1910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess