EN
  • EN
  • DE

MMSZ5231B-7

Part No MMSZ5231B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 17 Ohms
Current - Reverse Leakage at Vr 5μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5231B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755040-MMSZ5231B-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5231B-7 CAD Model

Description

Overview of MMSZ5231B-7 Zener Diode

The MMSZ5231B-7 is a high-quality Zener diode from Diodes Incorporated, designed for providing a reliable voltage reference. This electronic component is widely used in various applications such as voltage regulation, surge suppression, and circuit protection. With its precise voltage control and stability, the MMSZ5231B-7 is an essential part of power management solutions in electronic circuits.

Key Features

      
  • Voltage Range: The MMSZ5231B-7 offers a Zener voltage of 5.1V, making it suitable for applications that require a specific reference voltage within this range.
  •   
  • Power Dissipation: This diode has a power dissipation of 500mW, which ensures that it can handle moderate levels of power within compact circuit designs.
  •   
  • Package: It comes in a standard SOD-123 package, which is known for its small size and suitability for high-density mounting.
  •   
  • High Stability: The device features a low dynamic impedance and a tolerance of ±5%, providing stable performance over a range of operating conditions.
  •   
  • Thermal Characteristics: The MMSZ5231B-7 has excellent thermal characteristics, ensuring reliable operation even at elevated temperatures.

Applications

The MMSZ5231B-7 Zener diode is versatile and can be used in various applications, including:

      
  • Consumer electronics
  •   
  • Telecommunication systems
  •   
  • Computer peripherals
  •   
  • Industrial equipment
  •   
  • Automotive systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The MMSZ5231B-7 is manufactured with rigorous quality control processes, ensuring that each diode meets the highest standards of reliability and performance. It is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

With its precise voltage regulation, compact form factor, and high reliability, the MMSZ5231B-7 from Diodes Incorporated is an excellent choice for designers looking for a Zener diode that can provide stable voltage references in a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1695 $58.4775
835+ $0.1391 $116.1485
1,290+ $0.1348 $173.8920
1,775+ $0.1304 $231.4600
2,295+ $0.1260 $289.1700
3,070+ $0.1130 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess