EN
  • EN
  • DE

MMBZ5258BTS-7-F

Part No MMBZ5258BTS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 36V SOT363 / TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 70 Ohms
Current - Reverse Leakage at Vr 100nA at 27V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801752-MMBZ5258BTS-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5258BTS-7-F CAD Model

Description

Product Overview: MMBZ5258BTS-7-F by Diodes Incorporated

The MMBZ5258BTS-7-F is a high-quality Zener diode from Diodes Incorporated, renowned for its reliability and performance in voltage regulation applications. This surface-mount device is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The MMBZ5258BTS-7-F offers a Zener voltage of 36V, which is ideal for stabilizing voltage levels in various electronic systems.
  • Power Dissipation: With a power dissipation of 200mW, this diode can handle a moderate amount of power, ensuring stable operation in different conditions.
  • Package: Encased in a SOT-363 package, the MMBZ5258BTS-7-F is compact and suitable for high-density circuit designs.
  • High Surge Capability: It is capable of withstanding surge currents, providing additional protection to sensitive components in the circuit.

Applications

The versatility of the MMBZ5258BTS-7-F Zener diode allows it to be used in a variety of applications, including:

  • Voltage regulation in consumer electronics
  • Protection circuits in telecommunications
  • Power management solutions
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that the MMBZ5258BTS-7-F meets stringent quality standards. The device is characterized for operation from -55°C to +150°C, making it suitable for use in extreme environmental conditions. The product is also compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability.

Conclusion

With its precise voltage regulation, robust design, and versatile applications, the MMBZ5258BTS-7-F Zener diode from Diodes Incorporated stands out as a reliable component for designers and engineers looking to enhance the performance of their electronic systems. Its compact form factor and high surge capability make it a valuable addition to any circuit requiring voltage stabilization and protection.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Lowest to $0.1987
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Vishay
Lowest to $0.0965
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Vishay
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess