EN
  • EN
  • DE

MMBZ5248BB-7-F

Part No MMBZ5248BB-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 322889-MMBZ5248BB-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5248BB-7-F CAD Model

Description

Product Overview: MMBZ5248BB-7-F by Diodes Incorporated

The MMBZ5248BB-7-F is a high-quality, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is part of Diodes Incorporated's extensive range of voltage regulator devices, which are designed to offer excellent performance in a variety of electronic applications.

Key Features

      
  • Zener Voltage: The MMBZ5248BB-7-F has a nominal Zener voltage of 18V, making it suitable for voltage regulation in a range of circuits.
  •   
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, making it ideal for a variety of electronic applications.
  •   
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  •   
  • High Stability: The Zener diode offers high stability and reliability over its entire operating range, ensuring consistent performance.
  •   
  • RoHS Compliant: The MMBZ5248BB-7-F is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it environmentally friendly.

Applications

The MMBZ5248BB-7-F is versatile and can be used in various applications, including:

      
  • Voltage regulation modules
  •   
  • Over-voltage protection circuits
  •   
  • Power management systems
  •   
  • Consumer electronics
  •   
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5248BB-7-F is no exception. It is produced with the highest manufacturing standards, ensuring that each component meets the company's rigorous quality control measures. The device's reliability is further assured by its compliance with the ISO 9001:2015 Quality Management System standard.

Whether you're designing a new electronic product or looking for a reliable component for voltage regulation, the MMBZ5248BB-7-F from Diodes Incorporated offers the performance and reliability that engineers and designers need to create high-quality, durable electronics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess